TE Connectivity RF Receivers RXM-900-HP3-PPO

Description
HP3 RF Receiver FM, FSK 902MHz ~ 928MHz -100dBm 56kbps Through Hole 18-SIP
Request a Quote Datasheet
Description
HP3 RF Receiver FM, FSK 902MHz ~ 928MHz -100dBm 56kbps Through Hole 18-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXM-900-HP3-PPO-ND - DigiKey
Thief River Falls, MN, United States
HP3 RF Receiver FM, FSK 902MHz ~ 928MHz -100dBm 56kbps Through Hole 18-SIP

HP3 RF Receiver FM, FSK 902MHz ~ 928MHz -100dBm 56kbps Through Hole 18-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number RXM-900-HP3-PPO-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 902 to 928 MHz
Data Rate 56 kbps
Bias Current 18 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYRF89435-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Transceiver ICs - 4823-NRF54L15-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
RF Receivers - SI4769-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details