Silicon Labs RF Transceiver ICs SI1084-A-GM

Description
IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-2605-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-2605-ND
RF Transceiver ICs 336-2605-ND
IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-2605-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 283 to 960 MHz
Data Rate 500 kbps
Bias Current 10.7 to 13.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32911-A-FS-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details