Silicon Labs RF Transceiver ICs SI1002-C-GM

Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-1878-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-1878-5-ND
RF Transceiver ICs 336-1878-5-ND
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-WFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-1878-5-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology EZRadioPro
Operating Frequency 240 to 960 MHz
Data Rate 256 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - CC2340R52E0RGER - ODG (Origin Data Global)
Specs
Device Type Transceiver; TxRx + MCU
Technology Bluetooth v5.3, Wireless M-Bus, Zigbee®
Supply Voltage Other; 1.71V ~ 3.8V
View Details
RF Transceiver ICs - 4823-NRF52832-QFAB-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2415-C-GT-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details