Skyworks Solutions, Inc. Telecom SI32285-A-GM

Description
Telecom IC 48-QFN (7x7)
Request a Quote Datasheet
Description
Telecom IC 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - SI32285-A-GM-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC 48-QFN (7x7)

Telecom IC 48-QFN (7x7)

Buy Now Datasheet
 - SI32285-A-GM - Rochester Electronics
Newburyport, MA, United States
Digital SLIC

Digital SLIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI32285-A-GM-ND SI32285-A-GM
Product Name Telecom
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad MQFN48
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2434-D-FT-ND - DigiKey
Specs
Data Rate 33.6 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details