Silicon Labs RF Transceiver ICs SI1004-E-GM2

Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-2463-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-2463-5-ND
RF Transceiver ICs 336-2463-5-ND
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-2463-5-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology EZRadioPro
Features RoHS
Operating Frequency 240 to 960 MHz
Data Rate 256 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54LS47DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4734-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details