Silicon Labs RF Transceiver ICs SI1003-E-GM2

Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-2464-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-2464-5-ND
RF Transceiver ICs 336-2464-5-ND
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SI1003-E-GM2 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SI1003-E-GM2
RF Transceiver ICs SI1003-E-GM2
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-2464-5-ND SI1003-E-GM2
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology EZRadioPro EZRadioPro
Features RoHS
Operating Frequency 240 to 960 MHz
Data Rate 256 kbps 256 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 336-4362-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC16245ADLR - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details