Skyworks Solutions, Inc. Telecom SI3210-FTR

Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP
Request a Quote Datasheet
Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - SI3210-FTR-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI3210-FTR-ND
Product Name Telecom
Supply Voltage 3.3V; 3.6V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

nRF7001 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Attenuators - ATN3580-07 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 100 to 40000 MHz
Package Type Module
View Details
2 suppliers