Silicon Labs RF Receivers SI4330-B1-FMR

Description
EZRadioPRO® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4)
Request a Quote Datasheet
Description
EZRadioPRO® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4330-B1-FMR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4330-B1-FMR-ND
RF Receivers SI4330-B1-FMR-ND
EZRadioPRO® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4)

EZRadioPRO® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4)

Buy Now Datasheet
RF Receivers - SI4330-B1-FMR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
SI4330-B1-FMR
RF Receivers SI4330-B1-FMR
RF RX FSK/GFSK 240-960MHZ 20QFN

RF RX FSK/GFSK 240-960MHZ 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI4330-B1-FMR-ND SI4330-B1-FMR
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 240 to 960 MHz
Data Rate 256 kbps 256 kbps
Bias Current 18.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SICATR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
RF Receivers - SI4682-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V
Operating Frequency 76 to 108 MHz
View Details
2 suppliers