Silicon Labs RF Transceiver ICs SI4201-BM

Description
IC RF TxRx Only Cellular GSM, GPRS 850MHz, 900MHz, 1.8GHz, 1.9GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only Cellular GSM, GPRS 850MHz, 900MHz, 1.8GHz, 1.9GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4201-BM-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SI4201-BM-ND
RF Transceiver ICs SI4201-BM-ND
IC RF TxRx Only Cellular GSM, GPRS 850MHz, 900MHz, 1.8GHz, 1.9GHz 20-VFQFN Exposed Pad

IC RF TxRx Only Cellular GSM, GPRS 850MHz, 900MHz, 1.8GHz, 1.9GHz 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4201-BM-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology GPRS; GSM
Operating Frequency 850 to 1900 MHz
Bias Current 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 5443ADM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details