Skyworks Solutions, Inc. Telecom SI32176-B-FM1R

Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)
Request a Quote Datasheet
Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 336-5502-2-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-5502-2-ND
Product Name Telecom
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 4511BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Telecom - SI32171-B-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details