Skyworks Solutions, Inc. Modems - ICs and Modules SI2415-D-GT

Description
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Request a Quote Datasheet
Description
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - SI2415-D-GT-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
SI2415-D-GT-ND
Modems - ICs and Modules SI2415-D-GT-ND
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP

2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI2415-D-GT-ND
Product Name Modems - ICs and Modules
Data Rate 2.4 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55571 - CYW55571 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32183-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details