Skyworks Solutions, Inc. Telecom SI3210M-E-FMR

Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)
Request a Quote Datasheet
Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - SI3210M-E-FMR-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI3210M-E-FMR-ND
Product Name Telecom
Supply Voltage 3.3V; 3.6V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2434-C-FSR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Interface - Drivers, Receivers, Transceivers - 54AC86/SDA-R - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details