Skyworks Solutions, Inc.
Telecom
SI32183-A-FM
Description
Telecom IC 36-QFN (5x6)
Request a Quote
Email Supplier
Datasheet
Description
Telecom IC 36-QFN (5x6)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
336-5441-ND |
|
Product Name
|
Telecom |
|
Supply Voltage
|
3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
100-LBGA
Pins
100 #
View Details
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details