GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | RXM-GNSS-GM-TCT-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Technology | GPS |
| Features | RoHS |
| Operating Frequency | 1575 to 1602 MHz |