Skyworks Solutions, Inc.
Telecom
SI32285-A-FM
-
Rochester Electronics
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
SI32285-A-FM |
SI32285-A-FM-ND |
|
Product Name
|
|
Telecom |
|
Device Type
|
Transceiver
|
|
|
Features
|
RoHS
|
|
|
Package Type
|
MQFN48
|
48-VFQFN Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details