Silicon Labs RF Receivers SI4313-B1-FMR

Description
EZRadio® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -118dBm 128kbps PCB, Surface Mount 20-QFN (4x4)
Request a Quote Datasheet
Description
EZRadio® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -118dBm 128kbps PCB, Surface Mount 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4313-B1-FMR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4313-B1-FMR-ND
RF Receivers SI4313-B1-FMR-ND
EZRadio® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -118dBm 128kbps PCB, Surface Mount 20-QFN (4x4)

EZRadio® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -118dBm 128kbps PCB, Surface Mount 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4313-B1-FMR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 240 to 960 MHz
Data Rate 128 kbps
Bias Current 18.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4634-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details