TE Connectivity RF Receivers RXM-GPS-SG-B

Description
SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module
Request a Quote Datasheet
Description
SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXM-GPS-SG-B-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXM-GPS-SG-B-ND
RF Receivers RXM-GPS-SG-B-ND
SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module

SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number RXM-GPS-SG-B-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Supply Voltage 3.3V; 3.6V
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 29F52SCX - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Receivers - 336-5185-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details
2 suppliers