STMicroelectronics, Inc. RF Transceiver ICs S2-LPCBQTR

Description
IC RF TxRx Only 802.15.4 SIGFOX™ 452MHz ~ 527MHz, 904MHz ~ 1055MHz 24-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only 802.15.4 SIGFOX™ 452MHz ~ 527MHz, 904MHz ~ 1055MHz 24-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-18061-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-18061-2-ND
RF Transceiver ICs 497-18061-2-ND
IC RF TxRx Only 802.15.4 SIGFOX™ 452MHz ~ 527MHz, 904MHz ~ 1055MHz 24-VFQFN Exposed Pad

IC RF TxRx Only 802.15.4 SIGFOX™ 452MHz ~ 527MHz, 904MHz ~ 1055MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 497-18061-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-18061-6-ND
RF Transceiver ICs 497-18061-6-ND
IC RF TxRx Only 802.15.4 SIGFOX™ 452MHz ~ 527MHz, 904MHz ~ 1055MHz 24-VFQFN Exposed Pad

IC RF TxRx Only 802.15.4 SIGFOX™ 452MHz ~ 527MHz, 904MHz ~ 1055MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 497-18061-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-18061-1-ND
RF Transceiver ICs 497-18061-1-ND
IC RF TxRx Only 802.15.4 SIGFOX™ 452MHz ~ 527MHz, 904MHz ~ 1055MHz 24-VFQFN Exposed Pad

IC RF TxRx Only 802.15.4 SIGFOX™ 452MHz ~ 527MHz, 904MHz ~ 1055MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - S2-LPCBQTR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
S2-LPCBQTR
RF Transceiver ICs S2-LPCBQTR
IC RF TXRX 802.15.4 24VFQFN

IC RF TXRX 802.15.4 24VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-18061-2-ND S2-LPCBQTR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Technology SIGFOX™ SIGFOX™
Operating Frequency 452 to 1055 MHz
Data Rate 500 kbps 500 kbps
Bias Current 8.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA715N7E6327XTSA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN Exposed Pad
View Details
RF Receivers - SI4754-A30-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details