Silicon Labs RF Transceiver ICs SI4200-BM

Description
IC RF TxRx Only Cellular GSM, GPRS 850MHz, 900MHz, 1.8GHz, 1.9GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only Cellular GSM, GPRS 850MHz, 900MHz, 1.8GHz, 1.9GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4200-BM-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SI4200-BM-ND
RF Transceiver ICs SI4200-BM-ND
IC RF TxRx Only Cellular GSM, GPRS 850MHz, 900MHz, 1.8GHz, 1.9GHz 32-VFQFN Exposed Pad

IC RF TxRx Only Cellular GSM, GPRS 850MHz, 900MHz, 1.8GHz, 1.9GHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4200-BM-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology GPRS; GSM
Operating Frequency 850 to 1900 MHz
Bias Current 55 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-SI47912A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 1492 MHz
View Details
27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details