Silicon Labs RF Transceiver ICs SI1065-A-GM

Description
IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-2600-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-2600-ND
RF Transceiver ICs 336-2600-ND
IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-2600-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 283 to 960 MHz
Data Rate 500 kbps
Bias Current 10.7 to 13.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW55913IUBGTXTMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 to 6000 MHz
View Details
Telecom - SI3210M-E-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 40097BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details