Skyworks Solutions, Inc. Modems - ICs and Modules SI3008-B-FS

Description
2.4k Modem V.22, V23, V.32, V.34, V.90, Bell 103, Bell 212A 8-SOIC-EP
Request a Quote Datasheet
Description
2.4k Modem V.22, V23, V.32, V.34, V.90, Bell 103, Bell 212A 8-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - SI3008-B-FS-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
SI3008-B-FS-ND
Modems - ICs and Modules SI3008-B-FS-ND
2.4k Modem V.22, V23, V.32, V.34, V.90, Bell 103, Bell 212A 8-SOIC-EP

2.4k Modem V.22, V23, V.32, V.34, V.90, Bell 103, Bell 212A 8-SOIC-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI3008-B-FS-ND
Product Name Modems - ICs and Modules
Data Rate 2.4 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Telecom - SI32193-A-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details