The AUIRF7640S2 is an automotive-grade N-channel MOSFET in a DirectFET SB package for Class D audio amplifier and high-speed switching applications. It has a drain-source voltage rating of 60V, a typical on-resistance of 27mΩ, and a maximum continuous drain current of 21A at 25°C. The device supports dual-sided cooling, operates up to 175°C junction temperature, and features low gate charge (7.3nC) and low parasitic inductance for reduced EMI. It is qualified to AEC-Q101, RoHS compliant, and halogen-free. The package dimensions are 4.75mm to 4.85mm in length and 3.70mm to 3.95mm in width.
60V Automotive Grade Single N-Channel HEXFET Power MOSFET in a DirectFET SB package rated at 21.0 amperes optimized with low on resistance.
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRF7640S2 |
| Product Name | Power - MOSFET (Si/SiC) - Automotive MOSFET - AUIRF7640S2 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| VGS(off) | 3 to 5 volts |
| rDS(on) | 0.0360 ohms |