Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:195A; On Resistance Rds(on):0.001ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.9V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC0693 |
| Product Name | Transistor Polarity Infineon |
| Transistor Type | Transistor Polarity Infineon |