Power Field-Effect Transistor, 75A I(D), 55V, 0.0047ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: AUIRF2805STRL from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 55V, 0.0047ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 55V, 0.0047ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF2805STRL can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 135A D2PAK
MOSFET AUTO 55V 1 N-CH HEXFET 4.7mOhms
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AUIRF2805STRL | AUIRF2805STRL | AUIRF2805STRL |
| Product Name | N-Channel 75A 55V 0.0047ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 200000 milliwatts |