Toshiba Corporation Transistor, Photovoltaic Output Optoisolators TLP291(SE

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TLP291(SE-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP291(SE-ND
Transistor, Photovoltaic Output Optoisolators TLP291(SE-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TLP291(SE
Transistor Output Optocouplers TLP291(SE
Transistor Output Optocouplers Gen Purp 1-Circuit 50mA 80V 3750Vrms

Transistor Output Optocouplers Gen Purp 1-Circuit 50mA 80V 3750Vrms

Buy Now Datasheet
Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba - 78Y6801 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba
78Y6801
Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba 78Y6801
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-4; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-4; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number TLP291(SE-ND TLP291(SE 78Y6801
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba
Input DC
Output Phototransistor
Package Type "4-SOIC (0.179"", 4.55mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3241MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details