2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP5752(D4-TPEDKR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |