Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Win Source Part Number: 1316332-TLP293-4(V4-
Category: Isolators>Optoisolat
Package: Tape & Reel
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Package / Case: 16-SOIC (0.179", 4.55mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TLP293
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | TLP293-4(V4-TPEDKR-ND | 1316332-TLP293-4(V4-TP,E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Input | DC | DC; DC |
| Output | Phototransistor | Phototransistor; Transistor |
| Package Type | "16-SOIC (0.179"", 4.55mm Width)" | |
| Mounting Option | Surface Mount | Surface Mount; 16-SOIC (0.179", 4.55mm Width) |