Gate Driver Channel
OPTOISO 5KV 1CH GATE DVR 6SO
OPTOISO 5KV 1CH GATE DVR 6SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-TLP5754(D4-TP4,ETR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |