OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Optoisolator Triac Output 3750Vrms 1 Channel 6-SOP
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108890-TLP265J(TPR,
Packaging: Reel - TR
Approvals: cUR, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.27V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 70mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 1mA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 500V/μs (Typ)
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100μs (Max)
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SO, 4 Lead
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
OPTOISOLATOR 3.75KV TRIAC 6SO 4L Product overview: TLP265J(TPR,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-TLP265J(TPR,E can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 264-TLP265J(TPRECT-ND | 1108890-TLP265J(TPR,E | 904-TLP265J(TPR,E |
| Product Name | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - TLP265J(TPR,E | 3.75KV Signal Isolator and Optocoupler |
| Output | Triac | Triac | Triac |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 4 Leads" | ||
| Mounting Option | Surface Mount | Surface Mount; 6-SO, 4 Lead | Tape & Reel (TR) |