Toshiba Electronics (UK) Ltd 5KV Signal Isolator and Optocoupler TLP2770(TP,E

Description
OPTOISO 5KV PSH-PULL/TOTEM S06L Product overview: TLP2770(TP,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2770(TP,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5KV PSH-PULL/TOTEM S06L Product overview: TLP2770(TP,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2770(TP,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KV Signal Isolator and Optocoupler - 902-TLP2770(TP,E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Signal Isolator and Optocoupler
902-TLP2770(TP,E
5KV Signal Isolator and Optocoupler 902-TLP2770(TP,E
OPTOISO 5KV PSH-PULL/TOTEM S06L Product overview: TLP2770(TP,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2770(TP,E can be used for catalog matching and distributor lookup.

OPTOISO 5KV PSH-PULL/TOTEM S06L Product overview: TLP2770(TP,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2770(TP,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - TLP2770(TPETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP2770(TPETR-ND
Logic Output Optoisolators TLP2770(TPETR-ND
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO

Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - TLP2770(TPEDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP2770(TPEDKR-ND
Logic Output Optoisolators TLP2770(TPEDKR-ND
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO

Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - TLP2770(TPECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP2770(TPECT-ND
Logic Output Optoisolators TLP2770(TPECT-ND
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO

Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
TLP2770(TP,E
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output TLP2770(TP,E
20Mbit/s 60ns 2.7V~5.5V 20kV/us DC SOIC-6-300mil Optocouplers - Logic Output ROHS

20Mbit/s 60ns 2.7V~5.5V 20kV/us DC SOIC-6-300mil Optocouplers - Logic Output ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-TLP2770(TP,E TLP2770(TPETR-ND TLP2770(TP,E
Product Name 5KV Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
Input DC DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Mounting Option Tape & Reel (TR) Surface Mount
Isolation Voltage 5000 volts 5000 volts 5000 volts
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 8002754 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 863-SI8230BD-AS3-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-2EDB7259YXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details