Toshiba Electronics (UK) Ltd Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TLP292-4(GB,E

Description
Win Source Part Number: 1371987-TLP292-4(GB, E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tube Product Status: Active Package / Case: 16-SOIC (0.179", 4.55mm Width) Supplier Device Package: 16-SO Base Product Number: TLP292 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 4 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet
Description
Win Source Part Number: 1371987-TLP292-4(GB, E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tube Product Status: Active Package / Case: 16-SOIC (0.179", 4.55mm Width) Supplier Device Package: 16-SO Base Product Number: TLP292 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 4 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 1371987-TLP292-4(GB,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
1371987-TLP292-4(GB,E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 1371987-TLP292-4(GB,E
Win Source Part Number: 1371987-TLP292-4(GB, E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tube Product Status: Active Package / Case: 16-SOIC (0.179", 4.55mm Width) Supplier Device Package: 16-SO Base Product Number: TLP292 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 4 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 300mV

Win Source Part Number: 1371987-TLP292-4(GB,E
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.179", 4.55mm Width)
Supplier Device Package: 16-SO
Base Product Number: TLP292
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 80V
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 4
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Rise / Fall Time (Typ): 2µs, 3µs
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Vce Saturation (Max): 300mV

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP292-4(GBE-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP292-4(GBE-ND
Transistor, Photovoltaic Output Optoisolators TLP292-4(GBE-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1371987-TLP292-4(GB,E TLP292-4(GBE-ND
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Input AC; DC; AC, DC AC; DC
Output Phototransistor; Transistor Phototransistor
Mounting Option 16-SOIC (0.179", 4.55mm Width) Surface Mount
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-1915-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details