Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Transistor Output Optocouplers Photocoupler 80V 50mA 3750Vrms
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | TLP291E-ND | TLP291(E) |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "4-SOIC (0.179"", 4.55mm Width)" | |
| Mounting Option | Surface Mount |