Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP (Cut), 5 Lead
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP3063SCF-ND |
| Product Name | Triac, SCR Output Optoisolators |
| Output | Triac |
| Approvals | RoHS Compliant |
| Package Type | "6-DIP (0.300"", 7.62mm), 5 Leads" |