Toshiba Electronics (UK) Ltd Transistor, Photovoltaic Output Optoisolators TLP291-4(TP,E)

Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TLP291-4(TPE)TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP291-4(TPE)TR-ND
Transistor, Photovoltaic Output Optoisolators TLP291-4(TPE)TR-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP291-4(TPE)CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP291-4(TPE)CT-ND
Transistor, Photovoltaic Output Optoisolators TLP291-4(TPE)CT-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP291-4(TPE)DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP291-4(TPE)DKR-ND
Transistor, Photovoltaic Output Optoisolators TLP291-4(TPE)DKR-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TLP291-4(TP,E) - 1108902-TLP291-4(TP,E) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP291-4(TP,E)
1108902-TLP291-4(TP,E)
Optoisolators - Transistor, Photovoltaic Output - TLP291-4(TP,E) 1108902-TLP291-4(TP,E)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108902-TLP291-4(TP, E) Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 16-SO Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108902-TLP291-4(TP,E)
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 16-SO
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number TLP291-4(TPE)TR-ND 1108902-TLP291-4(TP,E)
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TLP291-4(TP,E)
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "16-SOIC (0.179"", 4.55mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SO
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - SI8231BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers