Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP292-4(TPREDKR-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | AC; DC |
| Output | Phototransistor |
| Package Type | "16-SOIC (0.179"", 4.55mm Width)" |
| Mounting Option | Surface Mount |