Logic Output Optoisolator 1MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SO
Logic Output Optoisolator 1MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SO
Logic Output Optoisolator 1MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP2719(TP4ETR-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |