Toshiba Electronics (UK) Ltd Transistor, Photovoltaic Output Optoisolators TLP292-4(TP,E

Description
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TLP292-4(TPEDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP292-4(TPEDKR-ND
Transistor, Photovoltaic Output Optoisolators TLP292-4(TPEDKR-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP292-4(TPECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP292-4(TPECT-ND
Transistor, Photovoltaic Output Optoisolators TLP292-4(TPECT-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP292-4(TPETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP292-4(TPETR-ND
Transistor, Photovoltaic Output Optoisolators TLP292-4(TPETR-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TLP292-4(TP,E - 1108904-TLP292-4(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP292-4(TP,E
1108904-TLP292-4(TP,E
Optoisolators - Transistor, Photovoltaic Output - TLP292-4(TP,E 1108904-TLP292-4(TP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108904-TLP292-4(TP, E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.25V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Imaging, Video & Vision, Test & Measurement, Automation & Process Control, Audio, Communications & Networking

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108904-TLP292-4(TP,E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: AC, DC
Number of Channels: 4
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Imaging, Video & Vision, Test & Measurement, Automation & Process Control, Audio, Communications & Networking

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number TLP292-4(TPEDKR-ND 1108904-TLP292-4(TP,E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TLP292-4(TP,E
Input AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor
Package Type "16-SOIC (0.179"", 4.55mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SO
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8232BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details