Toshiba Electronics (UK) Ltd Logic Output Optoisolators TLP2704(E

Description
Logic Output Optoisolator Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - TLP2704(E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP2704(E-ND
Logic Output Optoisolators TLP2704(E-ND
Logic Output Optoisolator Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO

Logic Output Optoisolator Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
TLP2704(E
High Speed Optocouplers TLP2704(E
High Speed Optocouplers Photo-IC -0.5-30V 5000Vrms 1.3mA 1Mbps

High Speed Optocouplers Photo-IC -0.5-30V 5000Vrms 1.3mA 1Mbps

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number TLP2704(E-ND TLP2704(E
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Open Collector
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-ISSI30R11HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8230BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2537297 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details