2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP5231(D4-TPECT-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |