Win Source Part Number: 1148898-TLP383(D4BLL
Category: Isolators>Optoisolat
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 200% @ 500µA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 400% @ 500µA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package: 6-SO, 4 Lead
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP383(D4BLLTLE,TLP3
Base Product Number: TLP383
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1148898-TLP383(D4BLLTL,E | TLP383(D4BLLTLECT-ND |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output | Transistor, Photovoltaic Output Optoisolators |
| Input | DC; DC | DC |
| Output | Phototransistor; Transistor | Phototransistor |
| Mounting Option | Surface Mount; 6-SOIC (0.173", 4.40mm Width), 4 Leads | Surface Mount |
| Isolation Voltage | 5000 volts | 5000 volts |