OPTOISOLATOR 5KV 1CH TRANS 6-SO
OPTOISOLATOR 5KV 1CH TRANS 6-SO
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-TLP385(D4-TPR,ECT-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "6-SOIC (0.295"", 7.50mm Width), 4 Leads" |
| Mounting Option | Surface Mount |