Toshiba Electronics (UK) Ltd Transistor, Photovoltaic Output Optoisolators TLP292-4(LGBTP,E

Description
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TLP292-4(LGBTPECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP292-4(LGBTPECT-ND
Transistor, Photovoltaic Output Optoisolators TLP292-4(LGBTPECT-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP292-4(LGBTPETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP292-4(LGBTPETR-ND
Transistor, Photovoltaic Output Optoisolators TLP292-4(LGBTPETR-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP292-4(LGBTPEDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP292-4(LGBTPEDKR-ND
Transistor, Photovoltaic Output Optoisolators TLP292-4(LGBTPEDKR-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TLP292-4(LGBTP,E - 936791-TLP292-4(LGBTP,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP292-4(LGBTP,E
936791-TLP292-4(LGBTP,E
Optoisolators - Transistor, Photovoltaic Output - TLP292-4(LGBTP,E 936791-TLP292-4(LGBTP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936791-TLP292-4(LGBT P,E Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms Channel 16-SO Package: 16-SOIC (0.179", 4.55mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP292 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP292-4(LGBTPEDKR, TLP292-4(LGBTPECT, TLP292-4(LGBTP,E(T, TLP292-4(LGBTPETR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936791-TLP292-4(LGBTP,E
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor Output 3750Vrms Channel 16-SO
Package: 16-SOIC (0.179", 4.55mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP292
Categories: Isolators
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP292-4(LGBTPEDKR, TLP292-4(LGBTPECT, TLP292-4(LGBTP,E(T, TLP292-4(LGBTPETR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number TLP292-4(LGBTPECT-ND 936791-TLP292-4(LGBTP,E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TLP292-4(LGBTP,E
Input AC; DC
Output Phototransistor
Package Type "16-SOIC (0.179"", 4.55mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SO
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8230AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details