Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
80V 3.75kV 50mA 300mV@2.4mA,8mA 1 1.25V DC SOP-4-1.27mm Optocouplers - Phototransistor Output ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | TLP293(GB-TPLETR-ND | TLP293(GB-TPL,E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC |
| Output | Phototransistor | Phototransistor |
| Package Type | "4-SOIC (0.179"", 4.55mm Width)" | |
| Mounting Option | Surface Mount |