Optoisolator Photovoltaic Output 3750Vrms 1 Channel 6-SOP
Optoisolator Photovoltaic Output 3750Vrms 1 Channel 6-SOP
Optoisolator Photovoltaic Output 3750Vrms 1 Channel 6-SOP
3.75kV 12uA 1 3V 1.65V DC SOP-4-175mil Optocouplers - Phototransistor Output ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | TLP3906(TPLEDKR-ND | TLP3906(TPL,E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC |
| Output | Photocell | Photodiode |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 4 Leads" |