8 Pin Transistor Output, Dual Channel Optocoupler
OPTOISOLTR 5.3KV 2CH TRANS 8-SMD
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-TLP321-2BLSM | 58-TLP321-2BLSM-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Output | Phototransistor | Phototransistor |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount |