OPTOISOLTR 5KV PUSH PULL 6-SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-TLP2735(D4E-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Push-Pull, Totem Pole |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |