OPTOISOLATOR 5KV TRIAC 6DIP 5L Product overview: TLP3042SCF from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-TLP3042SCF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108908-TLP3042SCF
Packaging: Tube/Rail
Approvals: BSI, SEMKO, UR
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.15V
Voltage - Off State: 400V
Current - On State (It (RMS)) (Max): 100mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 600μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 200V/μs
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP (Cut), 5 Lead
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP (Cut), 5 Lead
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-TLP3042SCF | 1108908-TLP3042SCF | TLP3042SCF-ND |
| Product Name | 5KV Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - TLP3042SCF | Triac, SCR Output Optoisolators |
| Output | Triac | Triac | Triac |
| Mounting Option | Tube | 6-DIP (Cut), 5 Lead | Through Hole |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |
| Forward Current | 50 milliamps |