X36 PB-F DRIVER COUPLER 0.6A SO6 Product overview: TLP5701(D4-TP,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 0.6A, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP5701(D4-TP,E can be used for catalog matching and distributor lookup.
OPTOISOLTR 5KV PUSH PULL 6-SO
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
OPTOISOLTR 5KV PUSH PULL 6-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 902-TLP5701(D4-TP,E | 264-TLP5701(D4-TP,ECT-ND |
| Product Name | 0.6A Signal Isolator and Optocoupler | Logic Output Optoisolators |
| Input | DC | DC |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole |
| Mounting Option | Tape & Reel (TR) | Surface Mount |
| Isolation Voltage | 5000 volts | 5000 volts |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" |