Toshiba Electronics (UK) Ltd Isolators - Gate Drivers TLP5214(D4,E

Description
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Request a Quote Datasheet
Description
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - TLP5214(D4E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
TLP5214(D4E-ND
Isolators - Gate Drivers TLP5214(D4E-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

Buy Now Datasheet
Isolators - Gate Drivers - TLP5214(D4,E - 848499-TLP5214(D4,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - TLP5214(D4,E
848499-TLP5214(D4,E
Isolators - Gate Drivers - TLP5214(D4,E 848499-TLP5214(D4,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 848499-TLP5214(D4,E Features: Gate Driver 1 Channel Package: Tube Family Name: TLP5214 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP5214D4E, TLP5214(D4,E(O, TLP5214(D4E

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 848499-TLP5214(D4,E
Features: Gate Driver 1 Channel
Package: Tube
Family Name: TLP5214
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP5214D4E, TLP5214(D4,E(O, TLP5214(D4E

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number TLP5214(D4E-ND 848499-TLP5214(D4,E
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - TLP5214(D4,E
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details