Toshiba Electronics (UK) Ltd Optoisolators - Transistor, Photovoltaic Output - TLP2703(TP,E TLP2703(TP,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108893-TLP2703(TP,E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.47V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SO Minimum DC Current Transfer Ratio: 900% @ 500μA Maximum DC Current Transfer Ratio: 8000% @ 500μA Switching Turn-On and Turn-Off Time: 330ns, 2.5μs Maximum Output Voltage: 18V Channel Output Current: 80mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108893-TLP2703(TP,E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.47V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SO Minimum DC Current Transfer Ratio: 900% @ 500μA Maximum DC Current Transfer Ratio: 8000% @ 500μA Switching Turn-On and Turn-Off Time: 330ns, 2.5μs Maximum Output Voltage: 18V Channel Output Current: 80mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP2703(TP,E - 1108893-TLP2703(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP2703(TP,E
1108893-TLP2703(TP,E
Optoisolators - Transistor, Photovoltaic Output - TLP2703(TP,E 1108893-TLP2703(TP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108893-TLP2703(TP,E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.47V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SO Minimum DC Current Transfer Ratio: 900% @ 500μA Maximum DC Current Transfer Ratio: 8000% @ 500μA Switching Turn-On and Turn-Off Time: 330ns, 2.5μs Maximum Output Voltage: 18V Channel Output Current: 80mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108893-TLP2703(TP,E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.47V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SO
Minimum DC Current Transfer Ratio: 900% @ 500μA
Maximum DC Current Transfer Ratio: 8000% @ 500μA
Switching Turn-On and Turn-Off Time: 330ns, 2.5μs
Maximum Output Voltage: 18V
Channel Output Current: 80mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP2703(TPETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP2703(TPETR-ND
Transistor, Photovoltaic Output Optoisolators TLP2703(TPETR-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 6-SO

Optoisolator Darlington Output 5000Vrms 1 Channel 6-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP2703(TPEDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP2703(TPEDKR-ND
Transistor, Photovoltaic Output Optoisolators TLP2703(TPEDKR-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 6-SO

Optoisolator Darlington Output 5000Vrms 1 Channel 6-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP2703(TPECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP2703(TPECT-ND
Transistor, Photovoltaic Output Optoisolators TLP2703(TPECT-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 6-SO

Optoisolator Darlington Output 5000Vrms 1 Channel 6-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1108893-TLP2703(TP,E TLP2703(TPETR-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP2703(TP,E Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Photodarlington; Darlington Photodarlington
Mounting Option Surface Mount; 6-SO Surface Mount
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Hermetic Surface Mount High-speed Optocoupler - OLS300 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers